TE Connectivity Chassis Mount Resistors HSC150R47J

Description
470 mOhms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 mOhms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103842-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103842-ND
Chassis Mount Resistors A103842-ND
470 mOhms ±5% 150W Wirewound Chassis Mount Resistor

470 mOhms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 0R47, 150W, Solder; Resistance Cgs Te Connectivity - 69AC5077 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R47, 150W, Solder; Resistance Cgs Te Connectivity
69AC5077
Res, Wirewound, 0R47, 150W, Solder; Resistance Cgs Te Connectivity 69AC5077
RES, WIREWOUND, 0R47, 150W, SOLDER; Resistance:0.47ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

RES, WIREWOUND, 0R47, 150W, SOLDER; Resistance:0.47ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Hsc Series, 0.47 Ohm, 150 W, 5%, 50Ppm/ C Rohs Compliant Te Connectivity - 01P0342 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hsc Series, 0.47 Ohm, 150 W, 5%, 50Ppm/ C Rohs Compliant Te Connectivity
01P0342
Through Hole Wirewound Resistor, Hsc Series, 0.47 Ohm, 150 W, 5%, 50Ppm/ C Rohs Compliant Te Connectivity 01P0342
Through Hole Wirewound Resistor, HSC Series, 0.47 ohm, 150 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HSC Series, 0.47 ohm, 150 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSC150R47J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC150R47J
Chassis Mount Resistors HSC150R47J
RES CHAS MNT 0.47 OHM 5% 150W

RES CHAS MNT 0.47 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A103842-ND 69AC5077 01P0342 HSC150R47J
Product Name Chassis Mount Resistors Res, Wirewound, 0R47, 150W, Solder; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Hsc Series, 0.47 Ohm, 150 W, 5%, 50Ppm/ C Rohs Compliant Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box ThroughHole Solder Lugs
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 6661673 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details