TE Connectivity Chassis Mount Resistors HSC150680RJ

Description
680 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
680 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103840-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103840-ND
Chassis Mount Resistors A103840-ND
680 Ohms ±5% 150W Wirewound Chassis Mount Resistor

680 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 680 Ohm, 150W, 5%; Resistance Cgs Te Connectivity - 51R8243 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 680 Ohm, 150W, 5%; Resistance Cgs Te Connectivity
51R8243
Wirewound Resistor, 680 Ohm, 150W, 5%; Resistance Cgs Te Connectivity 51R8243
WIREWOUND RESISTOR, 680 OHM, 150W, 5%; Resistance:680ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 680 OHM, 150W, 5%; Resistance:680ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC150680RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC150680RJ
Chassis Mount Resistors HSC150680RJ
RES CHAS MNT 680 OHM 5% 150W

RES CHAS MNT 680 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A103840-ND 51R8243 HSC150680RJ
Product Name Chassis Mount Resistors Wirewound Resistor, 680 Ohm, 150W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details