TE Connectivity Chassis Mount Resistors HSC1504R7J

Description
4.7 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.7 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103838-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103838-ND
Chassis Mount Resistors A103838-ND
4.7 Ohms ±5% 150W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC1504R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC1504R7J
Chassis Mount Resistors HSC1504R7J
RES CHAS MNT 4.7 OHM 5% 150W

RES CHAS MNT 4.7 OHM 5% 150W

Supplier's Site Datasheet
Resistor, Wirewound, 4.7 Ohm, 150W, 5%; Resistance Cgs Te Connectivity - 51R8241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 4.7 Ohm, 150W, 5%; Resistance Cgs Te Connectivity
51R8241
Resistor, Wirewound, 4.7 Ohm, 150W, 5%; Resistance Cgs Te Connectivity 51R8241
RESISTOR, WIREWOUND, 4.7 OHM, 150W, 5%; Resistance:4.7ohm; Product Range:HSC Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 4.7 OHM, 150W, 5%; Resistance:4.7ohm; Product Range:HSC Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103838-ND HSC1504R7J 51R8241
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 4.7 Ohm, 150W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C71R0GT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details