3.3 Ohms ±5% 150W Wirewound Chassis Mount Resistor
RES CHAS MNT 3.3 OHM 5% 150W
RESISTOR, WIREWOUND, 3.3 OHM, 150W, 5%; Resistance:3.3ohm; Product Range:HSC Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
Through Hole Resistor, HSC Series, 3.3 ohm, 150 W, 5%, 1.9 kV RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A103835-ND | HSC1503R3J | 51R8240 | 01P0349 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Wirewound, 3.3 Ohm, 150W, 5%; Resistance Cgs Te Connectivity | Through Hole Resistor, Hsc Series, 3.3 Ohm, 150 W, 5%, 1.9 Kv Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | ThroughHole | |
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms |