TE Connectivity Chassis Mount Resistors HSC15033RJ

Description
33 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102372-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102372-ND
Chassis Mount Resistors A102372-ND
33 Ohms ±5% 150W Wirewound Chassis Mount Resistor

33 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC15033RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC15033RJ
Chassis Mount Resistors HSC15033RJ
RES CHAS MNT 33 OHM 5% 150W

RES CHAS MNT 33 OHM 5% 150W

Supplier's Site Datasheet
Res, Wirewound, 33R, 5%, 2.5Kv, Solder; Resistance Cgs Te Connectivity - 01P0350 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 33R, 5%, 2.5Kv, Solder; Resistance Cgs Te Connectivity
01P0350
Res, Wirewound, 33R, 5%, 2.5Kv, Solder; Resistance Cgs Te Connectivity 01P0350
RES, WIREWOUND, 33R, 5%, 2.5KV, SOLDER; Resistance:33ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:-RoHS Compliant: Yes

RES, WIREWOUND, 33R, 5%, 2.5KV, SOLDER; Resistance:33ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102372-ND HSC15033RJ 01P0350
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 33R, 5%, 2.5Kv, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details