TE Connectivity Chassis Mount Resistors HSC1502R2J

Description
2.2 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102371-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102371-ND
Chassis Mount Resistors A102371-ND
2.2 Ohms ±5% 150W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSC1502R2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSC1502R2J-ND
Chassis Mount Resistors 1111-HSC1502R2J-ND
HSC150 2R2 5

HSC150 2R2 5

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1036472-HSC1502R2J
Resistors - Chassis Mount Resistors 1036472-HSC1502R2J
Win Source Part Number: 1036472-HSC1502R2J Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 1.024" (26.00mm) Standard Package: 5 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 150W Mounting Feature: Flanges Composition: Wirewound Resistance: 2.2 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 3.858" L x 1.870" W (98.00mm x 47.50mm) Alternative Parts (Cross-Reference): 1752465; THS752R2J; 7-1625963-8; HSA252R0J; HSA102R2J; HSA252R2J; HSA502R2J1-1630012-9 ; HSC1502R2J..; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 1-1630012-9-ND,A1023 71,1-1630012-9,11630 0129 Base Product Number: HSC150

Win Source Part Number: 1036472-HSC1502R2J
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 1.024" (26.00mm)
Standard Package: 5
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 150W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 2.2 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 3.858" L x 1.870" W (98.00mm x 47.50mm)
Alternative Parts (Cross-Reference): 1752465; THS752R2J; 7-1625963-8; HSA252R0J; HSA102R2J; HSA252R2J; HSA502R2J1-1630012-9; HSC1502R2J..;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 1-1630012-9-ND,A102371,1-1630012-9,116300129
Base Product Number: HSC150

Buy Now Datasheet
150W 2.5kV Resistor - 54-HSC1502R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150W 2.5kV Resistor
54-HSC1502R2J
150W 2.5kV Resistor 54-HSC1502R2J
150W 2.2R Wirewound Power Resistor, 5% Tol, 2.5kV Product overview: HSC1502R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150W, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC1502R2J can be used for catalog matching and distributor lookup.

150W 2.2R Wirewound Power Resistor, 5% Tol, 2.5kV Product overview: HSC1502R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150W, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC1502R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Hsc Series, 2.2 Ohm, 150 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 01P0346 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hsc Series, 2.2 Ohm, 150 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
01P0346
Through Hole Wirewound Resistor, Hsc Series, 2.2 Ohm, 150 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 01P0346
Through Hole Wirewound Resistor, HSC Series, 2.2 ohm, 150 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HSC Series, 2.2 ohm, 150 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSC1502R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC1502R2J
Chassis Mount Resistors HSC1502R2J
RES CHAS MNT 2.2 OHM 5% 150W

RES CHAS MNT 2.2 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102371-ND 1111-HSC1502R2J-ND 1036472-HSC1502R2J 54-HSC1502R2J 01P0346 HSC1502R2J
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistors - Chassis Mount Resistors 150W 2.5kV Resistor Through Hole Wirewound Resistor, Hsc Series, 2.2 Ohm, 150 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Tab Terminals ThroughHole Solder Lugs
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers