TE Connectivity Chassis Mount Resistors HSC150220RJ

Description
220 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103832-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103832-ND
Chassis Mount Resistors A103832-ND
220 Ohms ±5% 150W Wirewound Chassis Mount Resistor

220 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC150220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC150220RJ
Chassis Mount Resistors HSC150220RJ
RES CHAS MNT 220 OHM 5% 150W

RES CHAS MNT 220 OHM 5% 150W

Supplier's Site Datasheet
Wirewound Resistor,axial,220 Ohm,150 W; Resistance Te Connectivity - 01P0348 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor,axial,220 Ohm,150 W; Resistance Te Connectivity
01P0348
Wirewound Resistor,axial,220 Ohm,150 W; Resistance Te Connectivity 01P0348
WIREWOUND RESISTOR,AXIAL,220 OHM,150 W; Resistance:220ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR,AXIAL,220 OHM,150 W; Resistance:220ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103832-ND HSC150220RJ 01P0348
Product Name Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor,axial,220 Ohm,150 W; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details