TE Connectivity HSC150200RJ HSC150200RJ

Description
HSC150200RJ
Request a Quote Datasheet
Description
HSC150200RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSC150200RJ - HSC150200RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC150200RJ
HSC150200RJ
HSC150200RJ HSC150200RJ
HSC150200RJ

HSC150200RJ

Buy Now
Chassis Mount Resistors - A137211-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137211-ND
Chassis Mount Resistors A137211-ND
200 Ohms ±5% 150W Wirewound Chassis Mount Resistor

200 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 200R, 150W, Wirewound; Resistance Cgs Te Connectivity - 95X3247 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 200R, 150W, Wirewound; Resistance Cgs Te Connectivity
95X3247
Resistor, 200R, 150W, Wirewound; Resistance Cgs Te Connectivity 95X3247
RESISTOR, 200R, 150W, WIREWOUND; Resistance:200ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 200R, 150W, WIREWOUND; Resistance:200ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC150200RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC150200RJ
Chassis Mount Resistors HSC150200RJ
RES CHAS MNT 200 OHM 5% 150W

RES CHAS MNT 200 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number HSC150200RJ A137211-ND 95X3247 HSC150200RJ
Product Name HSC150200RJ Chassis Mount Resistors Resistor, 200R, 150W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details