TE Connectivity Chassis Mount Resistors HSC150150RJ

Description
150 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103831-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103831-ND
Chassis Mount Resistors A103831-ND
150 Ohms ±5% 150W Wirewound Chassis Mount Resistor

150 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205432
Chassis Mount Resistors 7205432
TE Connectivity HSC150150RJ

TE Connectivity HSC150150RJ

Supplier's Site
Chassis Mount Resistors - 7205432P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205432P
Chassis Mount Resistors 7205432P
TE Connectivity HSC150150RJ

TE Connectivity HSC150150RJ

Supplier's Site
Chassis Mount Resistors - 1614326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1614326
Chassis Mount Resistors 1614326
TE Connectivity HSC150150RJ

TE Connectivity HSC150150RJ

Supplier's Site
Res, Wirewound, 150R, 5%, 2.5Kv, Solder; Resistance Te Connectivity - 01P0345 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 150R, 5%, 2.5Kv, Solder; Resistance Te Connectivity
01P0345
Res, Wirewound, 150R, 5%, 2.5Kv, Solder; Resistance Te Connectivity 01P0345
RES, WIREWOUND, 150R, 5%, 2.5KV, SOLDER; Resistance:150ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 150R, 5%, 2.5KV, SOLDER; Resistance:150ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC150150RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC150150RJ
Chassis Mount Resistors HSC150150RJ
RES CHAS MNT 150 OHM 5% 150W

RES CHAS MNT 150 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A103831-ND 7205432 7205432P 01P0345 HSC150150RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 150R, 5%, 2.5Kv, Solder; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Solder Lugs
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details