TE Connectivity Chassis Mount Resistors HSC150125RJ

Description
125 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
125 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137055-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137055-ND
Chassis Mount Resistors A137055-ND
125 Ohms ±5% 150W Wirewound Chassis Mount Resistor

125 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC150125RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC150125RJ
Chassis Mount Resistors HSC150125RJ
RES CHAS MNT 125 OHM 5% 150W

RES CHAS MNT 125 OHM 5% 150W

Supplier's Site Datasheet
Resistor, 125R, 150W, Wirewound; Resistance Cgs Te Connectivity - 95X3246 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 125R, 150W, Wirewound; Resistance Cgs Te Connectivity
95X3246
Resistor, 125R, 150W, Wirewound; Resistance Cgs Te Connectivity 95X3246
RESISTOR, 125R, 150W, WIREWOUND; Resistance:125ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 125R, 150W, WIREWOUND; Resistance:125ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A137055-ND HSC150125RJ 95X3246
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, 125R, 150W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 125 ohms 125 ohms 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details