TE Connectivity Chassis Mount Resistors HSC100R82J

Description
820 mOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
820 mOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138906-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138906-ND
Chassis Mount Resistors A138906-ND
820 mOhms ±5% 100W Wirewound Chassis Mount Resistor

820 mOhms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC100R82J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC100R82J
Chassis Mount Resistors HSC100R82J
RES CHAS MNT 0.82 OHM 5% 100W

RES CHAS MNT 0.82 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number A138906-ND HSC100R82J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.8200 ohms 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details