470 mOhms ±5% 100W Wirewound Chassis Mount Resistor
TE Connectivity HSC100R47J
RES CHAS MNT 0.47 OHM 5% 100W
RESISTOR, 100W 5% 0R47; Resistance:0.47ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102369-ND | 7205426 | HSC100R47J | 24M2717 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 100W 5% 0R47; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Aluminium housed | Solder Lugs | |
| Resistance Range | 0.4700 ohms | 0.4700 ohms | 0.4700 ohms |