TE Connectivity Chassis Mount Resistors HSC100R10J

Description
100 mOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102367-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102367-ND
Chassis Mount Resistors A102367-ND
100 mOhms ±5% 100W Wirewound Chassis Mount Resistor

100 mOhms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205413
Chassis Mount Resistors 7205413
TE Connectivity HSC100R10J

TE Connectivity HSC100R10J

Supplier's Site
Chassis Mount Resistors - 7205413P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205413P
Chassis Mount Resistors 7205413P
TE Connectivity HSC100R10J

TE Connectivity HSC100R10J

Supplier's Site
Chassis Mount Resistors - 1355184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1355184
Chassis Mount Resistors 1355184
TE Connectivity HSC100R10J

TE Connectivity HSC100R10J

Supplier's Site
HSC100R10J - HSC100R10J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC100R10J
HSC100R10J
HSC100R10J HSC100R10J
HSC100R10J

HSC100R10J

Buy Now
Chassis Mount Resistors - HSC100R10J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC100R10J
Chassis Mount Resistors HSC100R10J
RES CHAS MNT 0.1 OHM 5% 100W

RES CHAS MNT 0.1 OHM 5% 100W

Supplier's Site Datasheet
Wirewound Resistor, 0.1 Ohm, 100W, 5%; Resistance Cgs Te Connectivity - 34M6403 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 100W, 5%; Resistance Cgs Te Connectivity
34M6403
Wirewound Resistor, 0.1 Ohm, 100W, 5%; Resistance Cgs Te Connectivity 34M6403
WIREWOUND RESISTOR, 0.1 OHM, 100W, 5%; Resistance:0.1ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 100W, 5%; Resistance:0.1ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102367-ND 7205413 7205413P HSC100R10J HSC100R10J 34M6403
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors HSC100R10J Chassis Mount Resistors Wirewound Resistor, 0.1 Ohm, 100W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Solder Lugs
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details