TE Connectivity Chassis Mount Resistors HSC1006R8J

Description
6.8 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.8 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102366-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102366-ND
Chassis Mount Resistors A102366-ND
6.8 Ohms ±5% 100W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205410
Chassis Mount Resistors 7205410
TE Connectivity HSC1006R8J

TE Connectivity HSC1006R8J

Supplier's Site
Chassis Mount Resistors - 7205410P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205410P
Chassis Mount Resistors 7205410P
TE Connectivity HSC1006R8J

TE Connectivity HSC1006R8J

Supplier's Site
Chassis Mount Resistors - 1355183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1355183
Chassis Mount Resistors 1355183
TE Connectivity HSC1006R8J

TE Connectivity HSC1006R8J

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1033502-HSC1006R8J
Resistors - Chassis Mount Resistors 1033502-HSC1006R8J
Win Source Part Number: 1033502-HSC1006R8J Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 1.024" (26.00mm) Standard Package: 10 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 100W Mounting Feature: Flanges Composition: Wirewound Resistance: 6.8 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 2.579" L x 1.870" W (65.50mm x 47.50mm) Alternative Parts (Cross-Reference): 1311308; THS156R8J; HSA506R8J; HSC1506R8J4-1625999- 8; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 416259998,4-1625999- 8-ND,4-1625999-8,A10 2366 Base Product Number: HSC100

Win Source Part Number: 1033502-HSC1006R8J
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 1.024" (26.00mm)
Standard Package: 10
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 100W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 6.8 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.579" L x 1.870" W (65.50mm x 47.50mm)
Alternative Parts (Cross-Reference): 1311308; THS156R8J; HSA506R8J; HSC1506R8J4-1625999-8;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 416259998,4-1625999-8-ND,4-1625999-8,A102366
Base Product Number: HSC100

Buy Now Datasheet
100W Resistor - 54-HSC1006R8J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W Resistor
54-HSC1006R8J
100W Resistor 54-HSC1006R8J
100W 6.8R Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: HSC1006R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC1006R8J can be used for catalog matching and distributor lookup.

100W 6.8R Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: HSC1006R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC1006R8J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 6R8, 100W, Solder; Resistance Cgs Te Connectivity - 69AC5129 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 6R8, 100W, Solder; Resistance Cgs Te Connectivity
69AC5129
Res, Wirewound, 6R8, 100W, Solder; Resistance Cgs Te Connectivity 69AC5129
RES, WIREWOUND, 6R8, 100W, SOLDER; Resistance:6.8ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Height:26mmRoHS Compliant: Yes

RES, WIREWOUND, 6R8, 100W, SOLDER; Resistance:6.8ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Height:26mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Wirewound, 6R8, 5%, 1.9Kv, Solder; Resistance Cgs Te Connectivity - 89K1936 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 6R8, 5%, 1.9Kv, Solder; Resistance Cgs Te Connectivity
89K1936
Res, Wirewound, 6R8, 5%, 1.9Kv, Solder; Resistance Cgs Te Connectivity 89K1936
RES, WIREWOUND, 6R8, 5%, 1.9KV, SOLDER; Resistance:6.8ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 6R8, 5%, 1.9KV, SOLDER; Resistance:6.8ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC1006R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC1006R8J
Chassis Mount Resistors HSC1006R8J
RES CHAS MNT 6.8 OHM 5% 100W

RES CHAS MNT 6.8 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102366-ND 7205410 7205410P 1033502-HSC1006R8J 54-HSC1006R8J 69AC5129 89K1936 HSC1006R8J
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistors - Chassis Mount Resistors 100W Resistor Res, Wirewound, 6R8, 100W, Solder; Resistance Cgs Te Connectivity Res, Wirewound, 6R8, 5%, 1.9Kv, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Tab Terminals Solder Lugs
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms 6.8 ohms 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A560RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details