TE Connectivity HSC1005R6J
5.6 Ohms ±5% 100W Wirewound Chassis Mount Resistor
RES CHAS MNT 5.6 OHM 5% 100W
RES, WIREWOUND, 5R6, 100W, SOLDER; Resistance:5.6ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | HSC1005R6J | 212675 | A131180-ND | HSC1005R6J | 69AC5163 |
| Product Name | HSC1005R6J | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 5R6, 100W, Solder; Resistance Cgs Te Connectivity |
| Mounting / Packaging | Aluminium | Axial, Box | Solder Lugs | ||
| Resistance Range | 5.6 ohms | 5.6 ohms | 5.6 ohms | 5.6 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Power Rating | 100 watts | 100 watts | 100 watts | 100 watts |