TE Connectivity Chassis Mount Resistors HSC10050KJ

Description
50 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102365-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102365-ND
Chassis Mount Resistors A102365-ND
50 kOhms ±5% 100W Wirewound Chassis Mount Resistor

50 kOhms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1094216-HSC10050KJ
Resistors - Chassis Mount Resistors 1094216-HSC10050KJ
Win Source Part Number: 1094216-HSC10050KJ Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 1.024" (26.00mm) Standard Package: 10 Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Lead Style: Solder Lugs Power (Watts): 100W Mounting Feature: Flanges Composition: Wirewound Resistance: 50 kOhms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 2.579" L x 1.870" W (65.50mm x 47.50mm) Alternative Parts (Cross-Reference): HSA5047KJ; HSC7550KK; THS5050KJ; HSA5050KJ; RH02550K00FE02; 810F50K4-1625999-1; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 4-1625999-1,4-162599 9-1-ND,416259991,A10 2365 Base Product Number: HSC100

Win Source Part Number: 1094216-HSC10050KJ
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 1.024" (26.00mm)
Standard Package: 10
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Lead Style: Solder Lugs
Power (Watts): 100W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 50 kOhms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.579" L x 1.870" W (65.50mm x 47.50mm)
Alternative Parts (Cross-Reference): HSA5047KJ; HSC7550KK; THS5050KJ; HSA5050KJ; RH02550K00FE02; 810F50K4-1625999-1;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 4-1625999-1,4-1625999-1-ND,416259991,A102365
Base Product Number: HSC100

Buy Now Datasheet
100W 50000ohm Resistor - 54-HSC10050KJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W 50000ohm Resistor
54-HSC10050KJ
100W 50000ohm Resistor 54-HSC10050KJ
RESISTOR, WIRE WOUND, 100W, 5%, 30ppm, 50000ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: HSC10050KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 50000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 50000ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC10050KJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 100W, 5%, 30ppm, 50000ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: HSC10050KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 50000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 50000ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC10050KJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 50K, 100W, Solder; Resistance Cgs Te Connectivity - 69AC5128 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 50K, 100W, Solder; Resistance Cgs Te Connectivity
69AC5128
Res, Wirewound, 50K, 100W, Solder; Resistance Cgs Te Connectivity 69AC5128
RES, WIREWOUND, 50K, 100W, SOLDER; Resistance:50kohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Height:26mmRoHS Compliant: Yes

RES, WIREWOUND, 50K, 100W, SOLDER; Resistance:50kohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Height:26mmRoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 50K, 5%, 100W; Resistance Cgs Te Connectivity - 43AC3227 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 50K, 5%, 100W; Resistance Cgs Te Connectivity
43AC3227
Resistor, Wirewound, 50K, 5%, 100W; Resistance Cgs Te Connectivity 43AC3227
RESISTOR, WIREWOUND, 50K, 5%, 100W; Resistance:50kohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 50K, 5%, 100W; Resistance:50kohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSC10050KJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC10050KJ
Chassis Mount Resistors HSC10050KJ
RES CHAS MNT 50K OHM 5% 100W

RES CHAS MNT 50K OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102365-ND 1094216-HSC10050KJ 54-HSC10050KJ 69AC5128 43AC3227 HSC10050KJ
Product Name Chassis Mount Resistors Resistors - Chassis Mount Resistors 100W 50000ohm Resistor Res, Wirewound, 50K, 100W, Solder; Resistance Cgs Te Connectivity Resistor, Wirewound, 50K, 5%, 100W; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Tab Terminals Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details