TE Connectivity HSC100 4R0 5% HSC1004R0J

Description
HSC100 4R0 5%
Request a Quote Datasheet
Description
HSC100 4R0 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSC100 4R0 5% - HSC1004R0J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC100 4R0 5%
HSC1004R0J
HSC100 4R0 5% HSC1004R0J
HSC100 4R0 5%

HSC100 4R0 5%

Buy Now
Chassis Mount Resistors - A131330-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131330-ND
Chassis Mount Resistors A131330-ND
4 Ohms ±5% 100W Wirewound Chassis Mount Resistor

4 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 4R, 100W, Solder; Resistance Cgs Te Connectivity - 69AC5142 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4R, 100W, Solder; Resistance Cgs Te Connectivity
69AC5142
Res, Wirewound, 4R, 100W, Solder; Resistance Cgs Te Connectivity 69AC5142
RES, WIREWOUND, 4R, 100W, SOLDER; Resistance:4ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:65.5mm RoHS Compliant: Yes

RES, WIREWOUND, 4R, 100W, SOLDER; Resistance:4ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:65.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSC1004R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC1004R0J
Chassis Mount Resistors HSC1004R0J
RES CHAS MNT 4 OHM 5% 100W

RES CHAS MNT 4 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number HSC1004R0J A131330-ND 69AC5142 HSC1004R0J
Product Name HSC100 4R0 5% Chassis Mount Resistors Res, Wirewound, 4R, 100W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details