TE Connectivity Chassis Mount Resistors HSC1003R3J

Description
3.3 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.3 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102362-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102362-ND
Chassis Mount Resistors A102362-ND
3.3 Ohms ±5% 100W Wirewound Chassis Mount Resistor

3.3 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205390
Chassis Mount Resistors 7205390
TE Connectivity HSC1003R3J

TE Connectivity HSC1003R3J

Supplier's Site
Chassis Mount Resistors - 7205390P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205390P
Chassis Mount Resistors 7205390P
TE Connectivity HSC1003R3J

TE Connectivity HSC1003R3J

Supplier's Site
Chassis Mount Resistors - 1616158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1616158
Chassis Mount Resistors 1616158
TE Connectivity HSC1003R3J

TE Connectivity HSC1003R3J

Supplier's Site
Chassis Mount Resistors - HSC1003R3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC1003R3J
Chassis Mount Resistors HSC1003R3J
RES CHAS MNT 3.3 OHM 5% 100W

RES CHAS MNT 3.3 OHM 5% 100W

Supplier's Site Datasheet
Resistors, Wirewound, 3.3 Ohm, 50W, 5%; Resistance Cgs Te Connectivity - 16R5380 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Wirewound, 3.3 Ohm, 50W, 5%; Resistance Cgs Te Connectivity
16R5380
Resistors, Wirewound, 3.3 Ohm, 50W, 5%; Resistance Cgs Te Connectivity 16R5380
RESISTORS, WIREWOUND, 3.3 OHM, 50W, 5%; Resistance:3.3ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RESISTORS, WIREWOUND, 3.3 OHM, 50W, 5%; Resistance:3.3ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102362-ND 7205390 7205390P HSC1003R3J 16R5380
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistors, Wirewound, 3.3 Ohm, 50W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Solder Lugs
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details