TE Connectivity Chassis Mount Resistors HSC1003R0J

Description
3 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103830-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103830-ND
Chassis Mount Resistors A103830-ND
3 Ohms ±5% 100W Wirewound Chassis Mount Resistor

3 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HSC1003R0J - HSC1003R0J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC1003R0J
HSC1003R0J
HSC1003R0J HSC1003R0J
HSC1003R0J

HSC1003R0J

Buy Now
RES CHAS MNT 3 OHM 5% 100W - 785-HSC1003R0J - Utmel Electronic Limited
Hong Kong, China
RES CHAS MNT 3 OHM 5% 100W
785-HSC1003R0J
RES CHAS MNT 3 OHM 5% 100W 785-HSC1003R0J
RES CHAS MNT 3 OHM 5% 100W

RES CHAS MNT 3 OHM 5% 100W

Supplier's Site
Res, Wirewound, 3R, 100W, Solder; Resistance Cgs Te Connectivity - 69AC5108 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3R, 100W, Solder; Resistance Cgs Te Connectivity
69AC5108
Res, Wirewound, 3R, 100W, Solder; Resistance Cgs Te Connectivity 69AC5108
RES, WIREWOUND, 3R, 100W, SOLDER; Resistance:3ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:65.5mm RoHS Compliant: Yes

RES, WIREWOUND, 3R, 100W, SOLDER; Resistance:3ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:65.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Wirewound, 3R, 5%, 100W; Resistance Cgs Te Connectivity - 43AC3225 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3R, 5%, 100W; Resistance Cgs Te Connectivity
43AC3225
Resistor, Wirewound, 3R, 5%, 100W; Resistance Cgs Te Connectivity 43AC3225
RESISTOR, WIREWOUND, 3R, 5%, 100W; Resistance:3ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 3R, 5%, 100W; Resistance:3ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC1003R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC1003R0J
Chassis Mount Resistors HSC1003R0J
RES CHAS MNT 3 OHM 5% 100W

RES CHAS MNT 3 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A103830-ND HSC1003R0J 785-HSC1003R0J 69AC5108 43AC3225 HSC1003R0J
Product Name Chassis Mount Resistors HSC1003R0J RES CHAS MNT 3 OHM 5% 100W Res, Wirewound, 3R, 100W, Solder; Resistance Cgs Te Connectivity Resistor, Wirewound, 3R, 5%, 100W; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details