TE Connectivity Chassis Mount Resistors HSC10039RJ

Description
39 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
39 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137194-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137194-ND
Chassis Mount Resistors A137194-ND
39 Ohms ±5% 100W Wirewound Chassis Mount Resistor

39 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 39R, 100W, Wirewound; Resistance Cgs Te Connectivity - 16R5384 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39R, 100W, Wirewound; Resistance Cgs Te Connectivity
16R5384
Resistor, 39R, 100W, Wirewound; Resistance Cgs Te Connectivity 16R5384
RESISTOR, 39R, 100W, WIREWOUND; Resistance:39ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 39R, 100W, WIREWOUND; Resistance:39ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC10039RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC10039RJ
Chassis Mount Resistors HSC10039RJ
RES CHAS MNT 39 OHM 5% 100W

RES CHAS MNT 39 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137194-ND 16R5384 HSC10039RJ
Product Name Chassis Mount Resistors Resistor, 39R, 100W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers