36 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Wirewound Resistors HSC100 36R 5% Product overview: HSC10036RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC10036RJ can be used for catalog matching and distributor lookup.
Win Source Part Number: 997534-HSC10036RJ
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 1.024" (26.00mm)
Standard Package: 10
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 100W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 36 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.579" L x 1.870" W (65.50mm x 47.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 5-1625999-9,A137192,
RES CHAS MNT 36 OHM 5% 100W
POWER RESISTOR, 36OHM, WIRE WOUND, 87.5 X 47.5 X 26 MM, 2 TERMINATION, 100W, SOLDER LUG TERMINATION, . FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137192-ND | 54-HSC10036RJ | 997534-HSC10036RJ | HSC10036RJ | HSC10036RJ | 112792935 |
| Product Name | Chassis Mount Resistors | Resistor | Resistors - Chassis Mount Resistors | HSC10036RJ | Chassis Mount Resistors | Resistor |
| Configuration | Single Resistor | |||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |||
| Mounting / Packaging | Axial, Box | Tab Terminals | Solder Lugs | |||
| Resistance Range | 36 ohms | 36 ohms | 36 ohms | 36 ohms | 36 ohms |