TE Connectivity Resistors - Chassis Mount Resistors HSC100360RJ

Description
Win Source Part Number: 1316017-HSC100360RJ Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 1.024" (26.00mm) Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Lead Style: Solder Lugs Power (Watts): 100W Mounting Feature: Flanges Composition: Wirewound Resistance: 360 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 2.579" L x 1.870" W (65.50mm x 47.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Base Product Number: HSC100
Request a Quote Datasheet
Description
Win Source Part Number: 1316017-HSC100360RJ Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 1.024" (26.00mm) Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Lead Style: Solder Lugs Power (Watts): 100W Mounting Feature: Flanges Composition: Wirewound Resistance: 360 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 2.579" L x 1.870" W (65.50mm x 47.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Base Product Number: HSC100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1316017-HSC100360RJ
Resistors - Chassis Mount Resistors 1316017-HSC100360RJ
Win Source Part Number: 1316017-HSC100360RJ Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 1.024" (26.00mm) Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Lead Style: Solder Lugs Power (Watts): 100W Mounting Feature: Flanges Composition: Wirewound Resistance: 360 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 2.579" L x 1.870" W (65.50mm x 47.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Base Product Number: HSC100

Win Source Part Number: 1316017-HSC100360RJ
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 1.024" (26.00mm)
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Lead Style: Solder Lugs
Power (Watts): 100W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 360 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.579" L x 1.870" W (65.50mm x 47.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Base Product Number: HSC100

Buy Now Datasheet
Chassis Mount Resistors - A137191-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137191-ND
Chassis Mount Resistors A137191-ND
360 Ohms ±5% 100W Wirewound Chassis Mount Resistor

360 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
50W 360ohm Resistor - 54-HSC100360RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 360ohm Resistor
54-HSC100360RJ
50W 360ohm Resistor 54-HSC100360RJ
RESISTOR, WIRE WOUND, 50W, 5%, 30ppm, 360ohm, CHASSIS MOUNT Product overview: HSC100360RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 360ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 360ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC100360RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 50W, 5%, 30ppm, 360ohm, CHASSIS MOUNT Product overview: HSC100360RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 360ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 360ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC100360RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - HSC100360RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC100360RJ
Chassis Mount Resistors HSC100360RJ
RES CHAS MNT 360 OHM 5% 100W

RES CHAS MNT 360 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1316017-HSC100360RJ A137191-ND 54-HSC100360RJ HSC100360RJ
Product Name Resistors - Chassis Mount Resistors Chassis Mount Resistors 50W 360ohm Resistor Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Tab Terminals Axial, Box Solder Lugs
Resistance Range 360 ohms 360 ohms 360 ohms 360 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details