TE Connectivity Chassis Mount Resistors HSC100330RJ

Description
330 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137189-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137189-ND
Chassis Mount Resistors A137189-ND
330 Ohms ±5% 100W Wirewound Chassis Mount Resistor

330 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC100330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC100330RJ
Chassis Mount Resistors HSC100330RJ
RES CHAS MNT 330 OHM 5% 100W

RES CHAS MNT 330 OHM 5% 100W

Supplier's Site Datasheet
Resistor, 330R, 100W, Wirewound; Resistance Cgs Te Connectivity - 16R5382 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330R, 100W, Wirewound; Resistance Cgs Te Connectivity
16R5382
Resistor, 330R, 100W, Wirewound; Resistance Cgs Te Connectivity 16R5382
RESISTOR, 330R, 100W, WIREWOUND; Resistance:330ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 330R, 100W, WIREWOUND; Resistance:330ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A137189-ND HSC100330RJ 16R5382
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, 330R, 100W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers