TE Connectivity Chassis Mount Resistors HSC1002R2J

Description
2.2 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102360-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102360-ND
Chassis Mount Resistors A102360-ND
2.2 Ohms ±5% 100W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HSC1002R2J - HSC1002R2J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC1002R2J
HSC1002R2J
HSC1002R2J HSC1002R2J
HSC1002R2J

HSC1002R2J

Buy Now
Wirewound Resistor, 2.2 Ohm, 100W, 5%; Resistance Cgs Te Connectivity - 24M2721 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2 Ohm, 100W, 5%; Resistance Cgs Te Connectivity
24M2721
Wirewound Resistor, 2.2 Ohm, 100W, 5%; Resistance Cgs Te Connectivity 24M2721
WIREWOUND RESISTOR, 2.2 OHM, 100W, 5%; Resistance:2.2ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2 OHM, 100W, 5%; Resistance:2.2ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSC1002R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC1002R2J
Chassis Mount Resistors HSC1002R2J
RES CHAS MNT 2.2 OHM 5% 100W

RES CHAS MNT 2.2 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A102360-ND HSC1002R2J 24M2721 HSC1002R2J
Product Name Chassis Mount Resistors HSC1002R2J Wirewound Resistor, 2.2 Ohm, 100W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details