2.2 kOhms ±5% 100W Wirewound Chassis Mount Resistor
RES CHAS MNT 2.2K OHM 5% 100W
RESISTOR, WIREWOUND, 2K2, 5%, 100W; Resistance:2.2kohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A131886-ND | HSC1002K2J | 43AC3222 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Wirewound, 2K2, 5%, 100W; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |