25 Ohms ±5% 100W Wirewound Chassis Mount Resistor
RES CHAS MNT 25 OHM 5% 100W
RESISTOR, 25R, 100W, WIREWOUND; Resistance:25ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A131178-ND | HSC10025RJ | 16R5375 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 25R, 100W, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 25 ohms | 25 ohms | 25 ohms |