TE Connectivity HSC100220RJ
TE Connectivity HSC100220RJ
220 Ohms ±5% 100W Wirewound Chassis Mount Resistor
RES CHAS MNT 220 OHM 5% 100W
WIREWOUND RESISTOR, 220 OHM, 100W, 5%; Resistance:220ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7205381P | 1649018 | HSC100220RJ | A102359-ND | HSC100220RJ | 24M2723 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | HSC100 220R 5% | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistor, 220 Ohm, 100W, 5%; Resistance Cgs Te Connectivity |
| Mounting / Packaging | Aluminium | Aluminium housed | Axial, Box | Solder Lugs | ||
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms | ||
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Power Rating | 100 watts | 100 watts | 100 watts | 100 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS |