TE Connectivity Chassis Mount Resistors HSC10020RF

Description
20 Ohms ±1% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20 Ohms ±1% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138898-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138898-ND
Chassis Mount Resistors A138898-ND
20 Ohms ±1% 100W Wirewound Chassis Mount Resistor

20 Ohms ±1% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 20R, 100W, Wirewound; Resistance Cgs Te Connectivity - 16R5369 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20R, 100W, Wirewound; Resistance Cgs Te Connectivity
16R5369
Resistor, 20R, 100W, Wirewound; Resistance Cgs Te Connectivity 16R5369
RESISTOR, 20R, 100W, WIREWOUND; Resistance:20ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 20R, 100W, WIREWOUND; Resistance:20ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC10020RF - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC10020RF
Chassis Mount Resistors HSC10020RF
RES CHAS MNT 20 OHM 1% 100W

RES CHAS MNT 20 OHM 1% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A138898-ND 16R5369 HSC10020RF
Product Name Chassis Mount Resistors Resistor, 20R, 100W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers