TE Connectivity Chassis Mount Resistors HSC1001R5J

Description
TE Connectivity HSC1001R5J
Request a Quote Datasheet
Description
TE Connectivity HSC1001R5J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205372
Chassis Mount Resistors 7205372
TE Connectivity HSC1001R5J

TE Connectivity HSC1001R5J

Supplier's Site
Chassis Mount Resistors - 7205372P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205372P
Chassis Mount Resistors 7205372P
TE Connectivity HSC1001R5J

TE Connectivity HSC1001R5J

Supplier's Site
Chassis Mount Resistors - 1649017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1649017
Chassis Mount Resistors 1649017
TE Connectivity HSC1001R5J

TE Connectivity HSC1001R5J

Supplier's Site
Chassis Mount Resistors - A102185-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102185-ND
Chassis Mount Resistors A102185-ND
1.5 Ohms ±5% 100W Wirewound Chassis Mount Resistor

1.5 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSC1001R5J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSC1001R5J-ND
Chassis Mount Resistors 1111-HSC1001R5J-ND
WIREWOUND RESISTORS - CHASSIS MO

WIREWOUND RESISTORS - CHASSIS MO

Buy Now Datasheet
HSC1001R5J - HSC1001R5J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC1001R5J
HSC1001R5J
HSC1001R5J HSC1001R5J
HSC1001R5J

HSC1001R5J

Buy Now
Chassis Mount Resistors - HSC1001R5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC1001R5J
Chassis Mount Resistors HSC1001R5J
RES CHAS MNT 1.5 OHM 5% 100W

RES CHAS MNT 1.5 OHM 5% 100W

Supplier's Site Datasheet
Res, Wirewound, 1R5, 5%, 1.9Kv, Solder; Resistance Cgs Te Connectivity - 24M2719 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R5, 5%, 1.9Kv, Solder; Resistance Cgs Te Connectivity
24M2719
Res, Wirewound, 1R5, 5%, 1.9Kv, Solder; Resistance Cgs Te Connectivity 24M2719
RES, WIREWOUND, 1R5, 5%, 1.9KV, SOLDER; Resistance:1.5ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 1R5, 5%, 1.9KV, SOLDER; Resistance:1.5ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7205372 7205372P A102185-ND 1111-HSC1001R5J-ND HSC1001R5J HSC1001R5J 24M2719
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors HSC1001R5J Chassis Mount Resistors Res, Wirewound, 1R5, 5%, 1.9Kv, Solder; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers