TE Connectivity Chassis Mount Resistors HSC1001K0J

Description
TE Connectivity HSC1001K0J
Request a Quote Datasheet
Description
TE Connectivity HSC1001K0J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205375
Chassis Mount Resistors 7205375
TE Connectivity HSC1001K0J

TE Connectivity HSC1001K0J

Supplier's Site
Chassis Mount Resistors - 7205375P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205375P
Chassis Mount Resistors 7205375P
TE Connectivity HSC1001K0J

TE Connectivity HSC1001K0J

Supplier's Site
Chassis Mount Resistors - 1616157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1616157
Chassis Mount Resistors 1616157
TE Connectivity HSC1001K0J

TE Connectivity HSC1001K0J

Supplier's Site
Chassis Mount Resistors - A102358-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102358-ND
Chassis Mount Resistors A102358-ND
1 kOhms ±5% 100W Wirewound Chassis Mount Resistor

1 kOhms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HSC100 1K0 5% - HSC1001K0J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC100 1K0 5%
HSC1001K0J
HSC100 1K0 5% HSC1001K0J
HSC100 1K0 5%

HSC100 1K0 5%

Buy Now
Chassis Mount Resistors - HSC1001K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC1001K0J
Chassis Mount Resistors HSC1001K0J
RES CHAS MNT 1K OHM 5% 100W

RES CHAS MNT 1K OHM 5% 100W

Supplier's Site Datasheet
Wirewound Resistor, 1Kohm, 100W, 5%; Resistance Cgs Te Connectivity - 16R5349 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 100W, 5%; Resistance Cgs Te Connectivity
16R5349
Wirewound Resistor, 1Kohm, 100W, 5%; Resistance Cgs Te Connectivity 16R5349
WIREWOUND RESISTOR, 1KOHM, 100W, 5%; Resistance:1kohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 100W, 5%; Resistance:1kohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor, 100W 5% 1K; Resistance Cgs Te Connectivity - 24M2718 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100W 5% 1K; Resistance Cgs Te Connectivity
24M2718
Resistor, 100W 5% 1K; Resistance Cgs Te Connectivity 24M2718
RESISTOR, 100W 5% 1K; Resistance:1kohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, 100W 5% 1K; Resistance:1kohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7205375 7205375P A102358-ND HSC1001K0J HSC1001K0J 16R5349 24M2718
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors HSC100 1K0 5% Chassis Mount Resistors Wirewound Resistor, 1Kohm, 100W, 5%; Resistance Cgs Te Connectivity Resistor, 100W 5% 1K; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Solder Lugs
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details