TE Connectivity Chassis Mount Resistors HSC10015RJ

Description
15 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102357-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102357-ND
Chassis Mount Resistors A102357-ND
15 Ohms ±5% 100W Wirewound Chassis Mount Resistor

15 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HSC10015RJ - HSC10015RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC10015RJ
HSC10015RJ
HSC10015RJ HSC10015RJ
HSC10015RJ

HSC10015RJ

Buy Now
Chassis Mount Resistors - 7205366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205366
Chassis Mount Resistors 7205366
TE Connectivity HSC10015RJ

TE Connectivity HSC10015RJ

Supplier's Site
Chassis Mount Resistors - 7205366P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205366P
Chassis Mount Resistors 7205366P
TE Connectivity HSC10015RJ

TE Connectivity HSC10015RJ

Supplier's Site
Chassis Mount Resistors - 1649015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1649015
Chassis Mount Resistors 1649015
TE Connectivity HSC10015RJ

TE Connectivity HSC10015RJ

Supplier's Site
Wirewound Resistor, 15 Ohm, 100W, 5%; Resistance Cgs Te Connectivity - 14M8792 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 100W, 5%; Resistance Cgs Te Connectivity
14M8792
Wirewound Resistor, 15 Ohm, 100W, 5%; Resistance Cgs Te Connectivity 14M8792
WIREWOUND RESISTOR, 15 OHM, 100W, 5%; Resistance:15ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 100W, 5%; Resistance:15ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSC10015RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC10015RJ
Chassis Mount Resistors HSC10015RJ
RES CHAS MNT 15 OHM 5% 100W

RES CHAS MNT 15 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102357-ND HSC10015RJ 7205366 7205366P 14M8792 HSC10015RJ
Product Name Chassis Mount Resistors HSC10015RJ Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 15 Ohm, 100W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Solder Lugs
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details