TE Connectivity HSC10012RJ HSC10012RJ

Description
HSC10012RJ
Request a Quote Datasheet
Description
HSC10012RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSC10012RJ - HSC10012RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC10012RJ
HSC10012RJ
HSC10012RJ HSC10012RJ
HSC10012RJ

HSC10012RJ

Buy Now
Chassis Mount Resistors - A131884-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131884-ND
Chassis Mount Resistors A131884-ND
12 Ohms ±5% 100W Wirewound Chassis Mount Resistor

12 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 12R, 100W, Solder; Resistance Cgs Te Connectivity - 69AC5141 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 12R, 100W, Solder; Resistance Cgs Te Connectivity
69AC5141
Res, Wirewound, 12R, 100W, Solder; Resistance Cgs Te Connectivity 69AC5141
RES, WIREWOUND, 12R, 100W, SOLDER; Resistance:12ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:47.5mmRoHS Compliant: Yes

RES, WIREWOUND, 12R, 100W, SOLDER; Resistance:12ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Width:47.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSC10012RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC10012RJ
Chassis Mount Resistors HSC10012RJ
RES CHAS MNT 12 OHM 5% 100W

RES CHAS MNT 12 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number HSC10012RJ A131884-ND 69AC5141 HSC10012RJ
Product Name HSC10012RJ Chassis Mount Resistors Res, Wirewound, 12R, 100W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details