TE Connectivity Chassis Mount Resistors HSC100120RJ

Description
120 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
120 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A127587-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A127587-ND
Chassis Mount Resistors A127587-ND
120 Ohms ±5% 100W Wirewound Chassis Mount Resistor

120 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 120R, 100W, Wirewound; Resistance Cgs Te Connectivity - 95X3235 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 120R, 100W, Wirewound; Resistance Cgs Te Connectivity
95X3235
Resistor, 120R, 100W, Wirewound; Resistance Cgs Te Connectivity 95X3235
RESISTOR, 120R, 100W, WIREWOUND; Resistance:120ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 120R, 100W, WIREWOUND; Resistance:120ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC100120RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC100120RJ
Chassis Mount Resistors HSC100120RJ
RES CHAS MNT 120 OHM 5% 100W

RES CHAS MNT 120 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A127587-ND 95X3235 HSC100120RJ
Product Name Chassis Mount Resistors Resistor, 120R, 100W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers