TE Connectivity Chassis Mount Resistors HSC10010RJ

Description
TE Connectivity HSC10010RJ
Request a Quote Datasheet
Description
TE Connectivity HSC10010RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205362
Chassis Mount Resistors 7205362
TE Connectivity HSC10010RJ

TE Connectivity HSC10010RJ

Supplier's Site
Chassis Mount Resistors - 7205362P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205362P
Chassis Mount Resistors 7205362P
TE Connectivity HSC10010RJ

TE Connectivity HSC10010RJ

Supplier's Site
Chassis Mount Resistors - 1355180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1355180
Chassis Mount Resistors 1355180
TE Connectivity HSC10010RJ

TE Connectivity HSC10010RJ

Supplier's Site
HSC100 10R 5% - HSC10010RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC100 10R 5%
HSC10010RJ
HSC100 10R 5% HSC10010RJ
HSC100 10R 5%

HSC100 10R 5%

Buy Now
Chassis Mount Resistors - A102356-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102356-ND
Chassis Mount Resistors A102356-ND
10 Ohms ±5% 100W Wirewound Chassis Mount Resistor

10 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC10010RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC10010RJ
Chassis Mount Resistors HSC10010RJ
RES CHAS MNT 10 OHM 5% 100W

RES CHAS MNT 10 OHM 5% 100W

Supplier's Site Datasheet
Wirewound Resistor, 10 Ohm, 100W, 5%; Resistance Cgs Te Connectivity - 08M0663 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 100W, 5%; Resistance Cgs Te Connectivity
08M0663
Wirewound Resistor, 10 Ohm, 100W, 5%; Resistance Cgs Te Connectivity 08M0663
WIREWOUND RESISTOR, 10 OHM, 100W, 5%; Resistance:10ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 100W, 5%; Resistance:10ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7205362 7205362P HSC10010RJ A102356-ND HSC10010RJ 08M0663
Product Name Chassis Mount Resistors Chassis Mount Resistors HSC100 10R 5% Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 10 Ohm, 100W, 5%; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - C3A1R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details