TE Connectivity Resistor HSA5R18J

Description
Wirewound Resistors - Chassis Mount HSA5 R18 5% Product overview: HSA5R18J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA5R18J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount HSA5 R18 5% Product overview: HSA5R18J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA5R18J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 54-HSA5R18J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Resistor
54-HSA5R18J
Resistor 54-HSA5R18J
Wirewound Resistors - Chassis Mount HSA5 R18 5% Product overview: HSA5R18J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA5R18J can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount HSA5 R18 5% Product overview: HSA5R18J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA5R18J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A127584-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A127584-ND
Chassis Mount Resistors A127584-ND
180 mOhms ±5% 10W Wirewound Chassis Mount Resistor

180 mOhms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA5R18J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5R18J
Chassis Mount Resistors HSA5R18J
RES CHAS MNT 0.18 OHM 5% 10W

RES CHAS MNT 0.18 OHM 5% 10W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 54-HSA5R18J A127584-ND HSA5R18J
Product Name Resistor Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers