TE Connectivity Chassis Mount Resistors HSA5R05J

Description
50 mOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote
Description
50 mOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, Wirewound, 0R05, 10W, Solder from TE Connectivity is part of the HS Series, designed for high reliability and stability in various applications. It has a resistance value of 0.05 ohms and a power rating of 10 watts, with a maximum working voltage of 160 volts. The resistor features a temperature coefficient of ±50 ppm/°C and a resistance tolerance of ±5%. It is suitable for use in environments requiring low inductance and is RoHS compliant. The product dimensions are 17mm in length, making it compact for integration into various electronic designs. This resistor is ideal for applications such as braking, balancing, and capacitor charging.

Datasheet Summary
Powered by GS/AI

The Resistor, Wirewound, 0R05, 10W, Solder from TE Connectivity is part of the HS Series, designed for high reliability and stability in various applications. It has a resistance value of 0.05 ohms and a power rating of 10 watts, with a maximum working voltage of 160 volts. The resistor features a temperature coefficient of ±50 ppm/°C and a resistance tolerance of ±5%. It is suitable for use in environments requiring low inductance and is RoHS compliant. The product dimensions are 17mm in length, making it compact for integration into various electronic designs. This resistor is ideal for applications such as braking, balancing, and capacitor charging.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131882-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131882-ND
Chassis Mount Resistors A131882-ND
50 mOhms ±5% 10W Wirewound Chassis Mount Resistor

50 mOhms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 0R05, 10W, Solder; Resistance Cgs Te Connectivity - 69AC5123 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R05, 10W, Solder; Resistance Cgs Te Connectivity
69AC5123
Res, Wirewound, 0R05, 10W, Solder; Resistance Cgs Te Connectivity 69AC5123
RES, WIREWOUND, 0R05, 10W, SOLDER; Resistance:0.05ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

RES, WIREWOUND, 0R05, 10W, SOLDER; Resistance:0.05ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A131882-ND 69AC5123
Product Name Chassis Mount Resistors Res, Wirewound, 0R05, 10W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers