51 mOhms ±5% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.051 OHM 5% 10W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A137181-ND | HSA5R051J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs |
| Resistance Range | 0.0510 ohms | 0.0510 ohms |