HSA58R25F -- HSA5 8R25 1% CGS - TE CONNECTIVITY
TE Connectivity
Hsa5 8R25 1% Cgs - Te Connectivity
HSA58R25F
Suppliers
Hsa5 8R25 1% Cgs - Te Connectivity
95X3231
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3231 |
|
Product Name
|
Hsa5 8R25 1% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
Board Mount Connector
Mounting
Panel Mount, Snap-In; Through Hole
Voltage Rating
250 volts
View Details
2 suppliers