TE Connectivity Chassis Mount Resistors HSA55K6J

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131175-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131175-ND
Chassis Mount Resistors A131175-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA55K6J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA55K6J
Chassis Mount Resistors HSA55K6J
HSA5 5K6 5%

HSA5 5K6 5%

Supplier's Site Datasheet
Res, 5K6, 10W, Solder, Wirewound; Resistance Cgs Te Connectivity - 01AH2243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 10W, Solder, Wirewound; Resistance Cgs Te Connectivity
01AH2243
Res, 5K6, 10W, Solder, Wirewound; Resistance Cgs Te Connectivity 01AH2243
RES, 5K6, 10W, SOLDER, WIREWOUND; Resistance:5.6kohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 5K6, 10W, SOLDER, WIREWOUND; Resistance:5.6kohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131175-ND HSA55K6J 01AH2243
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 5K6, 10W, Solder, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box
Resistance Range 5.6 ohms 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers