RESISTOR, WIRE WOUND Product overview: HSA556RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA556RJ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1315916-HSA556RJ
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Box
Height - Seated (Max): 0.354" (9.00mm)
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 10W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 56 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.669" L x 0.669" W (17.00mm x 17.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Base Product Number: HSA55
56 Ohms ±5% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 56 OHM 5% 10W
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-HSA556RJ | 1315916-HSA556RJ | A127582-ND | HSA556RJ |
| Product Name | Resistor | Resistors - Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors |
| Resistance Range | 56 ohms | 56 ohms | 56 ohms | 56 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 160 volts | |||
| Operating AC Voltage | 160 volts | |||
| Standards and Certifications | RoHS |