TE Connectivity Chassis Mount Resistors HSA54K7J

Description
4.7 kOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.7 kOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102405-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102405-ND
Chassis Mount Resistors A102405-ND
4.7 kOhms ±5% 10W Wirewound Chassis Mount Resistor

4.7 kOhms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA54K7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA54K7J
Chassis Mount Resistors HSA54K7J
RES CHAS MNT 4.7K OHM 5% 10W

RES CHAS MNT 4.7K OHM 5% 10W

Supplier's Site Datasheet
Res, Wirewound, 4K7, 10W, Solder; Resistance Cgs Te Connectivity - 69AC5164 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4K7, 10W, Solder; Resistance Cgs Te Connectivity
69AC5164
Res, Wirewound, 4K7, 10W, Solder; Resistance Cgs Te Connectivity 69AC5164
RES, WIREWOUND, 4K7, 10W, SOLDER; Resistance:4.7kohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:17mm RoHS Compliant: Yes

RES, WIREWOUND, 4K7, 10W, SOLDER; Resistance:4.7kohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:17mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102405-ND HSA54K7J 69AC5164
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 4K7, 10W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details