TE Connectivity Chassis Mount Resistors HSA547RJ

Description
47 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138889-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138889-ND
Chassis Mount Resistors A138889-ND
47 Ohms ±5% 10W Wirewound Chassis Mount Resistor

47 Ohms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA547RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA547RJ
Chassis Mount Resistors HSA547RJ
RES CHAS MNT 47 OHM 5% 10W

RES CHAS MNT 47 OHM 5% 10W

Supplier's Site Datasheet
Res, Wirewound, 47R, 10W, Solder; Resistance Cgs Te Connectivity - 69AC5153 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 47R, 10W, Solder; Resistance Cgs Te Connectivity
69AC5153
Res, Wirewound, 47R, 10W, Solder; Resistance Cgs Te Connectivity 69AC5153
RES, WIREWOUND, 47R, 10W, SOLDER; Resistance:47ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

RES, WIREWOUND, 47R, 10W, SOLDER; Resistance:47ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138889-ND HSA547RJ 69AC5153
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 47R, 10W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - C3A2R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details