Aluminium housed resistor 10W 3R3 5%
Aluminium housed resistor 10W 3R3 5%
3.3 Ohms ±5% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 3.3 OHM 5% 10W
RES, WIREWOUND, 3R3, 10W, SOLDER; Resistance:3.3ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7204739P | 1643090 | A102404-ND | HSA53R3J | HSA53R3J | 69AC5144 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | HSA53R3J | Chassis Mount Resistors | Res, Wirewound, 3R3, 10W, Solder; Resistance Cgs Te Connectivity |
| Mounting / Packaging | Aluminium | Aluminium housed | Axial, Box | Solder Lugs | ||
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms | 3.3 ohms | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Power Rating | 10 watts | 10 watts | 10 watts | 10 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS |