2.2 Ohms ±5% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 2.2 OHM 5% 10W
RESISTOR, WIREWOUND, 2R2, 5%, 10W; Resistance:2.2ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137179-ND | HSA52R2J | 43AC3213 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Wirewound, 2R2, 5%, 10W; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms |