HSA52K5J -- HSA5 2K5 5% CGS - TE CONNECTIVITY
TE Connectivity
Hsa5 2K5 5% Cgs - Te Connectivity
HSA52K5J
Suppliers
Hsa5 2K5 5% Cgs - Te Connectivity
95X3226
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3226 |
|
Product Name
|
Hsa5 2K5 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
4 suppliers