TE Connectivity Chassis Mount Resistors HSA51R0J

Description
TE Connectivity HSA51R0J
Request a Quote Datasheet
Description
TE Connectivity HSA51R0J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7204729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7204729
Chassis Mount Resistors 7204729
TE Connectivity HSA51R0J

TE Connectivity HSA51R0J

Supplier's Site
Chassis Mount Resistors - 7204729P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7204729P
Chassis Mount Resistors 7204729P
TE Connectivity HSA51R0J

TE Connectivity HSA51R0J

Supplier's Site
Chassis Mount Resistors - 1735424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1735424
Chassis Mount Resistors 1735424
TE Connectivity HSA51R0J

TE Connectivity HSA51R0J

Supplier's Site
Chassis Mount Resistors - A102112-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102112-ND
Chassis Mount Resistors A102112-ND
1 Ohms ±5% 10W Wirewound Chassis Mount Resistor

1 Ohms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA51R0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA51R0J-ND
Chassis Mount Resistors 1111-HSA51R0J-ND
WIREWOUND RESISTORS-CHASSIS MOUN

WIREWOUND RESISTORS-CHASSIS MOUN

Buy Now Datasheet
Resistor, Wirewound, 1R, 5%, 10W; Resistance Cgs Te Connectivity - 43AC3208 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1R, 5%, 10W; Resistance Cgs Te Connectivity
43AC3208
Resistor, Wirewound, 1R, 5%, 10W; Resistance Cgs Te Connectivity 43AC3208
RESISTOR, WIREWOUND, 1R, 5%, 10W; Resistance:1ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 1R, 5%, 10W; Resistance:1ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA51R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA51R0J
Chassis Mount Resistors HSA51R0J
RES CHAS MNT 1 OHM 5% 10W

RES CHAS MNT 1 OHM 5% 10W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7204729 7204729P A102112-ND 1111-HSA51R0J-ND 43AC3208 HSA51R0J
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 1R, 5%, 10W; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers