150 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Aluminium housed resistor 10W 150R 5%
RES CHAS MNT 150 OHM 5% 10W
RESISTOR, WIREWOUND, 150R, 5%, 10W; Resistance:150ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102401-ND | 7204791 | HSA5150RJ | 43AC3212 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Wirewound, 150R, 5%, 10W; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Aluminium housed | Solder Lugs | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |