120 Ohms ±5% 10W Wirewound Chassis Mount Resistor
TE Connectivity HSA5120RJ
RES CHAS MNT 120 OHM 5% 10W
RESISTOR, WIREWOUND, 120R, 5%, 10W; Resistance:120ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131879-ND | 7204798 | 7204798P | HSA5120RJ | 43AC3211 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Wirewound, 120R, 5%, 10W; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Aluminium housed | Aluminium | Solder Lugs | |
| Resistance Range | 120 ohms | 120 ohms | 120 ohms | 120 ohms |