TE Connectivity Chassis Mount Resistors HSA510KJ

Description
10 kOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 kOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A127580-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A127580-ND
Chassis Mount Resistors A127580-ND
10 kOhms ±5% 10W Wirewound Chassis Mount Resistor

10 kOhms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA510KJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA510KJ
Chassis Mount Resistors HSA510KJ
RES CHAS MNT 10K OHM 5% 10W

RES CHAS MNT 10K OHM 5% 10W

Supplier's Site Datasheet
Resistor, Wirewound, 10K, 5%, 10W; Resistance Cgs Te Connectivity - 43AC3210 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 10K, 5%, 10W; Resistance Cgs Te Connectivity
43AC3210
Resistor, Wirewound, 10K, 5%, 10W; Resistance Cgs Te Connectivity 43AC3210
RESISTOR, WIREWOUND, 10K, 5%, 10W; Resistance:10kohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 10K, 5%, 10W; Resistance:10kohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127580-ND HSA510KJ 43AC3210
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 10K, 5%, 10W; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details