TE Connectivity Chassis Mount Resistors HSA50R68J

Description
TE Connectivity HSA50R68J
Request a Quote Datasheet
Description
TE Connectivity HSA50R68J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205182
Chassis Mount Resistors 7205182
TE Connectivity HSA50R68J

TE Connectivity HSA50R68J

Supplier's Site
Chassis Mount Resistors - 7205182P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205182P
Chassis Mount Resistors 7205182P
TE Connectivity HSA50R68J

TE Connectivity HSA50R68J

Supplier's Site
Chassis Mount Resistors - 1735507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1735507
Chassis Mount Resistors 1735507
TE Connectivity HSA50R68J

TE Connectivity HSA50R68J

Supplier's Site
Chassis Mount Resistors - A102449-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102449-ND
Chassis Mount Resistors A102449-ND
680 mOhms ±5% 50W Wirewound Chassis Mount Resistor

680 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA50R68J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA50R68J
Chassis Mount Resistors HSA50R68J
RES CHAS MNT 0.68 OHM 5% 50W

RES CHAS MNT 0.68 OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 0R68, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity - 64T3032 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R68, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity
64T3032
Res, Wirewound, 0R68, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity 64T3032
RES, WIREWOUND, 0R68, 5%, 1.25KV, SOLDER; Resistance:0.68ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 0R68, 5%, 1.25KV, SOLDER; Resistance:0.68ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7205182 7205182P A102449-ND HSA50R68J 64T3032
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 0R68, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details